Keystone Electronics Corp. Turret Term Board 15245

Description
Part Number: 15245 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1545 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15245 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1545 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Turret Term Board, part number 15245, features 50 turret terminals and is constructed from glass epoxy material, suitable for applications requiring durability and heat resistance up to 300°F (155°C). The board measures 13.125 inches in length and 3.000 inches in width, with mounting holes in each section for secure installation. The terminals are designed for easy soldering, as they are securely staked and tinned. This product is customizable, allowing for modifications in materials or terminal types upon request. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.

Datasheet Summary
Powered by GS/AI

The Turret Term Board, part number 15245, features 50 turret terminals and is constructed from glass epoxy material, suitable for applications requiring durability and heat resistance up to 300°F (155°C). The board measures 13.125 inches in length and 3.000 inches in width, with mounting holes in each section for secure installation. The terminals are designed for easy soldering, as they are securely staked and tinned. This product is customizable, allowing for modifications in materials or terminal types upon request. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15245 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15245
Turret Term Board 15245
Part Number: 15245 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1545 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15245

  • # of Terminals: 50
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1545
  • Width: 3.000 [76.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15245
Product Name Turret Term Board
Termination Options Turret - 1545
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7699-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
PBE Turret Terminal Board - 15103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 19
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15511 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 10
Body Material Glass Epoxy
View Details