Keystone Electronics Corp. GEE Turret Terminal Board 15329

Description
Part Number: 15329 # of Terminals: 52 Length: 10.5 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2]
Request a Quote
Description
Part Number: 15329 # of Terminals: 52 Length: 10.5 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15329 is a glass epoxy turret terminal board with 26 terminals, 10.500 inches (266.7 mm) in length, and 3.000 inches (76.2 mm) in width, using GEE material conforming to MIL-I-24768/27, Type G-10, rated for a maximum temperature of 300°F (155°C). Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727. The board is designed for single-row mounting with terminal spacing standard to the series.

Datasheet Summary
Powered by GS/AI

The 15329 is a glass epoxy turret terminal board with 26 terminals, 10.500 inches (266.7 mm) in length, and 3.000 inches (76.2 mm) in width, using GEE material conforming to MIL-I-24768/27, Type G-10, rated for a maximum temperature of 300°F (155°C). Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727. The board is designed for single-row mounting with terminal spacing standard to the series.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15329 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15329
GEE Turret Terminal Board 15329
Part Number: 15329 # of Terminals: 52 Length: 10.5 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2]

Part Number: 15329

  • # of Terminals: 52
  • Length: 10.5
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 3.000 [76.2]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15329
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7757-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15225 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7690-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Double Turret Terminal Board - 15531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 5
Body Material Glass Epoxy
View Details