Keystone Electronics Corp. GEE Turret Terminal Board 15312

Description
Part Number: 15312 # of Terminals: 24 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15312 # of Terminals: 24 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15312 is a glass epoxy turret terminal board with 12 terminals, a length of 5.250 inches (133.4 mm), and a width of 1.500 inches (38.1 mm). The board material is GEE, identified as glass epoxy per MIL-I-24768/27, Type G-10, rated for a maximum temperature of 300°F (155°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727.

Datasheet Summary
Powered by GS/AI

The 15312 is a glass epoxy turret terminal board with 12 terminals, a length of 5.250 inches (133.4 mm), and a width of 1.500 inches (38.1 mm). The board material is GEE, identified as glass epoxy per MIL-I-24768/27, Type G-10, rated for a maximum temperature of 300°F (155°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15312 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15312
GEE Turret Terminal Board 15312
Part Number: 15312 # of Terminals: 24 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15312

  • # of Terminals: 24
  • Length: 5.250 [133.4]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet
Terminal Board; 1; Brass; Hot Tin Dipped; Board Mount - 70182499 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Board; 1; Brass; Hot Tin Dipped; Board Mount
70182499
Terminal Board; 1; Brass; Hot Tin Dipped; Board Mount 70182499
Material: Terminals: Hot Tin Dipped Brass Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)

  • Material: Terminals: Hot Tin Dipped Brass
  • Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 15312 70182499
Product Name GEE Turret Terminal Board Terminal Board; 1; Brass; Hot Tin Dipped; Board Mount
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15509 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 52
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7699-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
PBE Turret Terminal Board - 609-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 5
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7696-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details