Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15513

Description
Part Number: 15513 # of Terminals: 38 Length: 4.625 [117.8] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15513 # of Terminals: 38 Length: 4.625 [117.8] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal board made of glass epoxy (GEE), with 19 terminals arranged in a single row, measuring 4.625 in (117.5 mm) in length and 1.000 in (25.4 mm) in width. Terminals are staked except in end mounting holes. Per MIL-1-24768/27 and MIL-T-10727 specifications, with tin-plated brass terminals. Matches part number 15513 as listed in the thru-hole terminal board series.

Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal board made of glass epoxy (GEE), with 19 terminals arranged in a single row, measuring 4.625 in (117.5 mm) in length and 1.000 in (25.4 mm) in width. Terminals are staked except in end mounting holes. Per MIL-1-24768/27 and MIL-T-10727 specifications, with tin-plated brass terminals. Matches part number 15513 as listed in the thru-hole terminal board series.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15513 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15513
Thru-Hole Turret Terminal Board 15513
Part Number: 15513 # of Terminals: 38 Length: 4.625 [117.8] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15513

  • # of Terminals: 38
  • Length: 4.625 [117.8]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1562
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15513
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1207-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
PBE Turret Terminal Board - 609-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 3
Body Material Phenolic, XP
View Details
Terminal Strip Insulator, 10 position - 4405 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
Miniature Turret Term Board - 15097 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 25
Body Material Phenolic, XP
View Details