Keystone Electronics Corp. Miniature Turret Term Board 15288

Description
Part Number: 15288 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1583 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15288 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1583 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15288 is a miniature turret terminal board made of glass epoxy (GEE), with 50 terminals arranged in a single row. It measures 9.685 inches in length and 0.875 inches in width, with five scored sections for easy separation and mounting holes in each section. Terminals are brass with tin plating, designed for secure staking and easy soldering. The board supports five types of turret terminals and complies with MIL-I-24768/27 for GEE material and MIL-T-10727 for terminal plating.

Datasheet Summary
Powered by GS/AI

The 15288 is a miniature turret terminal board made of glass epoxy (GEE), with 50 terminals arranged in a single row. It measures 9.685 inches in length and 0.875 inches in width, with five scored sections for easy separation and mounting holes in each section. Terminals are brass with tin plating, designed for secure staking and easy soldering. The board supports five types of turret terminals and complies with MIL-I-24768/27 for GEE material and MIL-T-10727 for terminal plating.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15288 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15288
Miniature Turret Term Board 15288
Part Number: 15288 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1583 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15288

  • # of Terminals: 50
  • Length: 9.685
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1583
  • Width: .875 [22.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15288
Product Name Miniature Turret Term Board
Termination Options Turret - 1583
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7786-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
2 suppliers
Terminals - Screw Connectors - 36-7761-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7689-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Miniature Turret Term Board - 15258 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Glass Epoxy
View Details