Keystone Electronics Corp. Miniature Turret Term Board 15079

Description
Part Number: 15079 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1575 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15079 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1575 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Miniature Turret Term Board, part number 15079, features 50 turret terminals and is constructed from PBE (Phenolic) material, rated for a maximum temperature of 250°F (121°C). The board measures 9.685 inches in length and 1.125 inches in width. It includes five scored sections for easy separation and mounting holes in each section for secure installation. The terminals are made of brass with a tin plating, ensuring reliable soldering. This product is no longer a stocking item and is subject to availability and minimum order requirements.

Datasheet Summary
Powered by GS/AI

The Miniature Turret Term Board, part number 15079, features 50 turret terminals and is constructed from PBE (Phenolic) material, rated for a maximum temperature of 250°F (121°C). The board measures 9.685 inches in length and 1.125 inches in width. It includes five scored sections for easy separation and mounting holes in each section for secure installation. The terminals are made of brass with a tin plating, ensuring reliable soldering. This product is no longer a stocking item and is subject to availability and minimum order requirements.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15079 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15079
Miniature Turret Term Board 15079
Part Number: 15079 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1575 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15079

  • # of Terminals: 50
  • Length: 9.685
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1575
  • Width: 1.125 [28.6]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15079
Product Name Miniature Turret Term Board
Termination Options Turret - 1575
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7787-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Terminals - Screw Connectors - 36-7697-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Terminals - Screw Connectors - 36-1299-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile
View Details
Turret Term Board - 15272 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Glass Epoxy
View Details