Keystone Electronics Corp. Miniature Turret Term Board 15069

Description
Part Number: 15069 # of Terminals: 50 Terminal Type: Turret - 1574 No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15069 # of Terminals: 50 Terminal Type: Turret - 1574 No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15069 is a miniature turret terminal board with 50 terminals, designed for easy soldering and secure terminal mounting. It is made of paper base electrical (PBE) material, rated to a maximum temperature of 250°F (121°C), with brass terminals tin-plated to MIL-T-10727. The board measures 1.125 in by 0.812 in (28.6 mm by 20.6 mm) and features five scored sections for separation, with mounting holes in each section. The terminal configuration uses a .062 in (1.57 mm) diameter turret and .062 in (1.57 mm) hole spacing.

Datasheet Summary
Powered by GS/AI

The 15069 is a miniature turret terminal board with 50 terminals, designed for easy soldering and secure terminal mounting. It is made of paper base electrical (PBE) material, rated to a maximum temperature of 250°F (121°C), with brass terminals tin-plated to MIL-T-10727. The board measures 1.125 in by 0.812 in (28.6 mm by 20.6 mm) and features five scored sections for separation, with mounting holes in each section. The terminal configuration uses a .062 in (1.57 mm) diameter turret and .062 in (1.57 mm) hole spacing.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15069 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15069
Miniature Turret Term Board 15069
Part Number: 15069 # of Terminals: 50 Terminal Type: Turret - 1574 No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15069

  • # of Terminals: 50
  • Terminal Type: Turret - 1574
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15069
Product Name Miniature Turret Term Board
Termination Options Turret - 1574
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Terminals - Screw Connectors - 36-7771-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15064 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7759-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details