Keystone Electronics Corp. 3.5mm Pluggable Terminal Header, 24 Position 8724

Description
Part Number: 8724 # of Terminals: 24 Current Rating: 5 Amps Mounting: THM Orientation: Vertical Can be trimmed to connect as few as 2 positions.
Request a Quote Datasheet
Description
Part Number: 8724 # of Terminals: 24 Current Rating: 5 Amps Mounting: THM Orientation: Vertical Can be trimmed to connect as few as 2 positions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Pluggable Terminal Header, 24 Position - 8724 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3.5mm Pluggable Terminal Header, 24 Position
8724
3.5mm Pluggable Terminal Header, 24 Position 8724
Part Number: 8724 # of Terminals: 24 Current Rating: 5 Amps Mounting: THM Orientation: Vertical Can be trimmed to connect as few as 2 positions.

Part Number: 8724

  • # of Terminals: 24
  • Current Rating: 5 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Can be trimmed to connect as few as 2 positions.
Buy Now Datasheet
Pluggable Terminal Blocks - 8724 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
8724
Pluggable Terminal Blocks 8724
Pluggable Terminal Blocks 24 PIN BREAKAWAY HEADER

Pluggable Terminal Blocks 24 PIN BREAKAWAY HEADER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 8724 8724
Product Name 3.5mm Pluggable Terminal Header, 24 Position Pluggable Terminal Blocks
Product Type IC Headers; PCB Pins
Mounting Through-Hole
Current Rating 5 amps
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Top Mount Solder Terminal - 11303 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Triple Turret Terminal .062
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Forked Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details