Keystone Electronics Corp. .025" PCB Pin Gold, Swage Mount 1408-1

Description
Part Number: 1408-1 Finish/Plating: Gold Plate Length: .062 [1.6] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote
Description
Part Number: 1408-1 Finish/Plating: Gold Plate Length: .062 [1.6] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1408-1 is a .025" PCB pin designed for swage mounting. It features a gold plating that meets MIL-G-45204 specifications, providing good conductivity and corrosion resistance. The pin is made from brass and has a length of .062 inches (1.6 mm). This product is RoHS compliant, making it suitable for environmentally conscious designs. The swage mount design allows for secure attachment to printed circuit boards, making it ideal for applications requiring reliable electrical connections.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1408-1 is a .025" PCB pin designed for swage mounting. It features a gold plating that meets MIL-G-45204 specifications, providing good conductivity and corrosion resistance. The pin is made from brass and has a length of .062 inches (1.6 mm). This product is RoHS compliant, making it suitable for environmentally conscious designs. The swage mount design allows for secure attachment to printed circuit boards, making it ideal for applications requiring reliable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Gold, Swage Mount
1408-1
.025" PCB Pin Gold, Swage Mount 1408-1
Part Number: 1408-1 Finish/Plating: Gold Plate Length: .062 [1.6] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes

Part Number: 1408-1

  • Finish/Plating: Gold Plate
  • Length: .062 [1.6]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1408-1
Product Name .025" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .065 -.082
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details