Keystone Electronics Corp.
.024" PCB Pin Gold, Swage Mount
1406-4
Description
Part Number: 1406-4
Finish/Plating: Gold Plate
Length: .140 [3.6]
Material: Brass
Mounting: THM
Pin Size: 0.024
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1406-4
Finish/Plating: Gold Plate
Length: .140 [3.6]
Material: Brass
Mounting: THM
Pin Size: 0.024
RoHS: Yes
Request a Quote
Email Supplier
Suppliers
.024" PCB Pin Gold, Swage Mount
1406-4
Part Number: 1406-4
Finish/Plating: Gold Plate
Length: .140 [3.6]
Material: Brass
Mounting: THM
Pin Size: 0.024
RoHS: Yes
Part Number: 1406-4
- Finish/Plating: Gold Plate
- Length: .140 [3.6]
- Material: Brass
- Mounting: THM
- Pin Size: 0.024
- RoHS: Yes
Buy Now
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1406-4 |
|
Product Name
|
.024" PCB Pin Gold, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Operating Temperature
-18 to 60 C (0 to 140 F)
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details