Keystone Electronics Corp. .025" PCB Pin Gold, Swage Mount 1368-2

Description
Part Number: 1368-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1368-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1368-2 is a micro pin with a 0.025 inch (0.64 mm) diameter, designed for swage mounting on printed circuit boards. It features gold plating per MIL-G-45204 and is manufactured from brass. The pin length is 0.082 inch (2.1 mm), and it is compatible with a 0.062 inch (1.57 mm) thick board. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1368-2 is a micro pin with a 0.025 inch (0.64 mm) diameter, designed for swage mounting on printed circuit boards. It features gold plating per MIL-G-45204 and is manufactured from brass. The pin length is 0.082 inch (2.1 mm), and it is compatible with a 0.062 inch (1.57 mm) thick board. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Gold, Swage Mount
1368-2
.025" PCB Pin Gold, Swage Mount 1368-2
Part Number: 1368-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1368-2

  • Finish/Plating: Gold Plate
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1368-2
Product Name .025" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Pin to Pin Feed Thru Terminal - 11152 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PTFE Insulated Top Mount Solder Terminal - 11307 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details