Keystone Electronics Corp. PTFE Insulated Top Mount Solder Terminal 11306

Description
Part Number: 11306 Mounting Hole: .136 3.5] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11306 Mounting Hole: .136 3.5] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE insulated top mount solder terminal with a brass tin-plated terminal and white PTFE bushing, designed for high-density packaging. It features a mounting hole diameter of 0.136 inches (3.5 mm), pin diameter of 0.093 inches (2.4 mm), overall length of 0.290 inches (7.4 mm), and an external pin length of 0.165 inches (4.2 mm). The terminal provides high pull-out strength and torque resistance with excellent electrical, mechanical, thermal, and chemical properties.

Datasheet Summary
Powered by GS/AI

PTFE insulated top mount solder terminal with a brass tin-plated terminal and white PTFE bushing, designed for high-density packaging. It features a mounting hole diameter of 0.136 inches (3.5 mm), pin diameter of 0.093 inches (2.4 mm), overall length of 0.290 inches (7.4 mm), and an external pin length of 0.165 inches (4.2 mm). The terminal provides high pull-out strength and torque resistance with excellent electrical, mechanical, thermal, and chemical properties.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Top Mount Solder Terminal - 11306 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Top Mount Solder Terminal
11306
PTFE Insulated Top Mount Solder Terminal 11306
Part Number: 11306 Mounting Hole: .136 3.5] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11306

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.093
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11306
Product Name PTFE Insulated Top Mount Solder Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
3 Tabs Quick Fit Header - 7813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
2 suppliers
For .084 -.102
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details