KEYSTONE ELECTRONICS CORP.
122 -- POSITIVE TALL ENCLOSURE CONTACT- CELL HEIGHT: 5.0MM AND TALLER
Keystone Electronics Corp.
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller
122
Description
Part Number: 122
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Bulk
Type: Contact
Matching Negative contacts:
- Button Cells
- Coin Cells
For Tape & Reel version, request
Accomodates cell diameters from 12mm to 30mm
Designed for batteries 5mm tall or taller
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 122
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Bulk
Type: Contact
Matching Negative contacts:
- Button Cells
- Coin Cells
For Tape & Reel version, request
Accomodates cell diameters from 12mm to 30mm
Designed for batteries 5mm tall or taller
Request a Quote
Email Supplier
Datasheet
Suppliers
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller
122
Part Number: 122
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Bulk
Type: Contact
Matching Negative contacts:
- Button Cells
- Coin Cells
For Tape & Reel version, request
Accomodates cell diameters from 12mm to 30mm
Designed for batteries 5mm tall or taller
Part Number: 122
- Finish/Plating: Gold Plate
- Material: Stainless Steel
- Mounting: SMT
- Packaging: Bulk
- Type: Contact
- Matching Negative contacts:
- - Button Cells
- - Coin Cells
- For Tape & Reel version, request
- Accomodates cell diameters from 12mm to 30mm
- Designed for batteries 5mm tall or taller
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
122 |
|
Product Name
|
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller |
|
Contact Material
|
Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Spring Steel
Plating / Coating
Nickel; Nickel Plate
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details