Keystone Electronics Corp. SMT Contact-Tin Nickel Plate-On T&R 5231TR

Description
Part Number: 5231TR # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Contact
Request a Quote Datasheet
Description
Part Number: 5231TR # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Tin Nickel Plate-On T&R - 5231TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Tin Nickel Plate-On T&R
5231TR
SMT Contact-Tin Nickel Plate-On T&R 5231TR
Part Number: 5231TR # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Contact

Part Number: 5231TR

  • # of Cells: 1
  • Cell Size: A, AA, CR2, CR123A, 9 Volt
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 400 / 13" reel
  • Type: Contact
Buy Now Datasheet
Battery Contact, Aa/a/cr2, Smd; Battery Sizes Accepted Keystone - 99H7599 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aa/a/cr2, Smd; Battery Sizes Accepted Keystone
99H7599
Battery Contact, Aa/a/cr2, Smd; Battery Sizes Accepted Keystone 99H7599
BATTERY CONTACT, AA/A/CR2, SMD; Battery Sizes Accepted:AA, A, CR2; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONTACT, AA/A/CR2, SMD; Battery Sizes Accepted:AA, A, CR2; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 5231TR 99H7599
Product Name SMT Contact-Tin Nickel Plate-On T&R Battery Contact, Aa/a/cr2, Smd; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data