Keystone Electronics Corp. Color Keyed SMT Test Point -Brown 5195TR

Description
Part Number: 5195TR Color: Brown Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5195TR Color: Brown Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Keyed SMT Test Point -Brown - 5195TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Color Keyed SMT Test Point -Brown
5195TR
Color Keyed SMT Test Point -Brown 5195TR
Part Number: 5195TR Color: Brown Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Color Keyed

Part Number: 5195TR

  • Color: Brown
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5195TR-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5195TR-ND
Test Points 36-5195TR-ND
Brown PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Brown PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Buy Now Datasheet
Test Points - 36-5195DKR-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5195DKR-ND
Test Points 36-5195DKR-ND
Brown PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Brown PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Buy Now Datasheet
Test Points - 36-5195CT-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5195CT-ND
Test Points 36-5195CT-ND
Brown PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Brown PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey DigiKey DigiKey
Product Category Test Points Test Points Test Points Test Points
Product Number 5195TR 36-5195TR-ND 36-5195DKR-ND 36-5195CT-ND
Product Name Color Keyed SMT Test Point -Brown Test Points Test Points Test Points
Type / Mounting Surface Mount Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMT Test Point- Micro Mini, Silver-5000 pc Reels - 5017 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2 suppliers
SMT Test Point- Micro Mini, Tin-1000 pc Reels - 5084 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers
PTFE Insulated Test Jack White - 11016 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers
Miniature Test Point, Tin -White - 5262 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers