Keystone Electronics Corp. PTFE Insulated Test Jack Black 11011-B

Description
Part Number: 11011-B Color: Black Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: No Type: Test Jack
Request a Quote
Description
Part Number: 11011-B Color: Black Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: No Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 11011-B is a black, vertical, snap-fit test jack designed to accept a 0.080 in [2.03 mm] diameter pin, with a body made of nylon per ASTM D4066 and a contact material of beryllium copper plated with silver or gold. The jack features a PTFE bushing and mounts into a 0.052 in [1.32 mm] hole. Its dimensions are 0.218 in [5.5 mm] in length, 0.150 in [3.8 mm] in width, and 0.430 in [10.9 mm] in height, with a contact tip length of 0.200 in [5.1 mm]. The part is labeled as non-RoHS compliant due to its red or black PTFE bushing.

Datasheet Summary
Powered by GS/AI

The 11011-B is a black, vertical, snap-fit test jack designed to accept a 0.080 in [2.03 mm] diameter pin, with a body made of nylon per ASTM D4066 and a contact material of beryllium copper plated with silver or gold. The jack features a PTFE bushing and mounts into a 0.052 in [1.32 mm] hole. Its dimensions are 0.218 in [5.5 mm] in length, 0.150 in [3.8 mm] in width, and 0.430 in [10.9 mm] in height, with a contact tip length of 0.200 in [5.1 mm]. The part is labeled as non-RoHS compliant due to its red or black PTFE bushing.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Test Jack Black - 11011-B - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Test Jack Black
11011-B
PTFE Insulated Test Jack Black 11011-B
Part Number: 11011-B Color: Black Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: No Type: Test Jack

Part Number: 11011-B

  • Color: Black
  • Material: PTFE
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: No
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-11011-B-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-11011-B-ND
Test Points 36-11011-B-ND
Black PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Black PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 11011-B 36-11011-B-ND
Product Name PTFE Insulated Test Jack Black Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

MultiPurpose THM Test Point -Grey - 5128 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Miniature Test Point, Tin -White - 5262 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Vertical PCB Test Jack-Blue - 6041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
THM Test Point -No Base, Low Profile - 5020 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers