Keystone Electronics Corp. Loop Type THM Test Point 4954

Description
Part Number: 4954 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point
Request a Quote Datasheet
Description
Part Number: 4954 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Type THM Test Point - 4954 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Loop Type THM Test Point
4954
Loop Type THM Test Point 4954
Part Number: 4954 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point

Part Number: 4954

  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Type: PC Loop Test Point
Buy Now Datasheet
Test Points - 36-4954-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-4954-ND
Test Points 36-4954-ND
"PC Test Point, Loop Brass, Tin Plating 0.047"" (1.19mm) Hole Diameter Mounting Type"

"PC Test Point, Loop Brass, Tin Plating 0.047"" (1.19mm) Hole Diameter Mounting Type"

Buy Now Datasheet
 - 2034960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plugs for making test points. Compact size for high-density mounting. Facilitate mounting test accessories. Hole Diameter = 1.19mm Body Material = Brass

Plugs for making test points. Compact size for high-density mounting. Facilitate mounting test accessories.
Hole Diameter = 1.19mm
Body Material = Brass

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd.
Product Category Test Points Test Points Test Points
Product Number 4954 36-4954-ND 2034960
Product Name Loop Type THM Test Point Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Type THM Test Point - 1031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Color Keyed SMT Test Point -Grey - 5198TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11011-B - Keystone Electronics Corp.
View Details
2 suppliers
MultiPurpose Test Point, Tin -Red - 5280 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers