Keystone Electronics Corp. 4 AA Cell Holder with 6" wires 2478

Description
Part Number: 2478 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote Datasheet
Description
Part Number: 2478 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 AA Cell Holder with 6
New Hyde Park, NY, USA
4 AA Cell Holder with 6" wires
2478
4 AA Cell Holder with 6" wires 2478
Part Number: 2478 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder

Part Number: 2478

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2478-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2478-ND
Battery Holders, Clips, Contacts 36-2478-ND
"Battery Holder (Open) AA 4 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AA 4 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, 4Aa, Wire Leads; Battery Sizes Accepted Keystone - 31C0582 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 4Aa, Wire Leads; Battery Sizes Accepted Keystone
31C0582
Battery Holder, 4Aa, Wire Leads; Battery Sizes Accepted Keystone 31C0582
BATTERY HOLDER, 4AA, WIRE LEADS; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 4AA, WIRE LEADS; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; Polypropylene; 4; Spring; Wire Lead; 26 AWG - 70182807 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; Polypropylene; 4; Spring; Wire Lead; 26 AWG
70182807
Battery Holder; AA; Polypropylene; 4; Spring; Wire Lead; 26 AWG 70182807
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2478 36-2478-ND 31C0582 70182807
Product Name 4 AA Cell Holder with 6" wires Battery Holders, Clips, Contacts Battery Holder, 4Aa, Wire Leads; Battery Sizes Accepted Keystone Battery Holder; AA; Polypropylene; 4; Spring; Wire Lead; 26 AWG
Type Plastic Holder Holder (Open) Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Water Resistant Holder, 4 AA - 2440 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
1 N or 12V Cell Holder, PC with Ribbon - 2470RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 1/2AA Battery - 1017 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers