Keystone Electronics Corp. SMT Polarized Holder for 18650 Battery 1042P

Description
Part Number: 1042P # of Cells: 1 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.
Request a Quote Datasheet
Description
Part Number: 1042P # of Cells: 1 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Polarized Holder for 18650 Battery - 1042P - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Polarized Holder for 18650 Battery
1042P
SMT Polarized Holder for 18650 Battery 1042P
Part Number: 1042P # of Cells: 1 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.

Part Number: 1042P

  • # of Cells: 1
  • Cell Size: 18650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
  • Designed for longer 18650 cells with built-in circuit protection.
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1042P-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1042P-ND
Battery Holders, Clips, Contacts 36-1042P-ND
Battery Holder (Open) 18650 1 Cell SMD (SMT) Tab

Battery Holder (Open) 18650 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 18650, Smd; Battery Sizes Accepted Keystone - 53Y2622 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 18650, Smd; Battery Sizes Accepted Keystone
53Y2622
Battery Holder, 18650, Smd; Battery Sizes Accepted Keystone 53Y2622
BATTERY HOLDER, 18650, SMD; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 18650, SMD; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1042P 36-1042P-ND 53Y2622
Product Name SMT Polarized Holder for 18650 Battery Battery Holders, Clips, Contacts Battery Holder, 18650, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2981-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
THM (3 Volt) Holder for (1) 2477 Cell - 1025-7 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell; Multiple Cell
View Details
4 suppliers
THM Holder for 16mm Cell-Vertical Entry - 1069 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Component Clip-Sub C Cell - 221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
4 suppliers