Keystone Electronics Corp. Miniature THM Test Point -Red 5000

Description
Part Number: 5000 Color: Red Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote
Description
Part Number: 5000 Color: Red Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 5000 is a miniature, color-keyed through-hole mount test point with a red base, designed for secure non-slip testing and snap-fit retention during wave soldering. It features a phosphor bronze terminal with silver plating and a nylon 46 base rated UL 94V-0. The mounting hole diameter is 0.040 inches (1.0 mm), and the terminal is sized for wire form loop testing. It is compatible with .062 (1.57 mm) and .093 (2.36 mm) PCB thicknesses and suitable for high-density packaging. The design provides secure grip for probes, alligator clips, and test leads, and supports reflow soldering.

Datasheet Summary
Powered by GS/AI

The part number 5000 is a miniature, color-keyed through-hole mount test point with a red base, designed for secure non-slip testing and snap-fit retention during wave soldering. It features a phosphor bronze terminal with silver plating and a nylon 46 base rated UL 94V-0. The mounting hole diameter is 0.040 inches (1.0 mm), and the terminal is sized for wire form loop testing. It is compatible with .062 (1.57 mm) and .093 (2.36 mm) PCB thicknesses and suitable for high-density packaging. The design provides secure grip for probes, alligator clips, and test leads, and supports reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Miniature THM Test Point -Red - 5000 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature THM Test Point -Red
5000
Miniature THM Test Point -Red 5000
Part Number: 5000 Color: Red Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5000

  • Color: Red
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5000-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5000-ND
Test Points 36-5000-ND
"Red PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

"Red PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

Buy Now Datasheet
Test and Measurement -Test Points - 5000 - Win Source Electronics
Laguna Hills, CA, United States
Test and Measurement -Test Points
5000
Test and Measurement -Test Points 5000
Manufacturer: Keystone Electronics Category: Test and Measurement -Test Points Series: THM Package: Bulk Product Status: Active Type: PC Test Point, Miniature Mounting Type: Through Hole Color: Red Hole Diameter: 0.040" (1.02mm) Size / Dimension: 0.100" Dia x 0.180" L (2.54mm x 4.57mm)

Manufacturer: Keystone Electronics
Category: Test and Measurement -Test Points
Series: THM
Package: Bulk
Product Status: Active
Type: PC Test Point, Miniature
Mounting Type: Through Hole
Color: Red
Hole Diameter: 0.040" (1.02mm)
Size / Dimension: 0.100" Dia x 0.180" L (2.54mm x 4.57mm)

Buy Now Datasheet
 - 2034910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal. Colour = Red Hole Diameter = 1.6mm Insulated = Yes Body Material = Phosphor Bronze Height Above Panel = 4.6mm

Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal.
Colour = Red
Hole Diameter = 1.6mm
Insulated = Yes
Body Material = Phosphor Bronze
Height Above Panel = 4.6mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Win Source Electronics RS Components, Ltd.
Product Category Test Points Test Points Test Points Test Points
Product Number 5000 36-5000-ND 5000 2034910
Product Name Miniature THM Test Point -Red Test Points Test and Measurement -Test Points
Type / Mounting Thru-Hole Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Test Point, Tin -Red - 5260 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Miniature Test Point, Tin -Grey - 5268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Miniature Test Point, Tin -Orange - 5263 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Compact Test Point, Tin -Yellow - 5274 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers