Keystone Electronics Corp. Horizontal Test Jack-gold plate Blue 6065

Description
Part Number: 6065 Color: Blue Finish/Plating: Gold Plate Orientation: Horizontal RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 6065 Color: Blue Finish/Plating: Gold Plate Orientation: Horizontal RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6065 is a horizontal test jack with a blue body and gold-plated beryllium copper contact, designed to accept a 0.080 inch [2.03 mm] diameter pin. It features a nylon body per ASTM D4066 and a white PTFE bushing, with a snap-fit mounting for a 0.052 inch [1.32 mm] hole. The operating temperature range is -60°F to +500°F (-51°C to 260°C), and it is RoHS compliant. Dimensions include a length of 0.315 inch [8.0 mm], a body diameter of 0.220 inch [5.6 mm], and a tip contact diameter of 0.080 inch [2.03 mm].

Datasheet Summary
Powered by GS/AI

The 6065 is a horizontal test jack with a blue body and gold-plated beryllium copper contact, designed to accept a 0.080 inch [2.03 mm] diameter pin. It features a nylon body per ASTM D4066 and a white PTFE bushing, with a snap-fit mounting for a 0.052 inch [1.32 mm] hole. The operating temperature range is -60°F to +500°F (-51°C to 260°C), and it is RoHS compliant. Dimensions include a length of 0.315 inch [8.0 mm], a body diameter of 0.220 inch [5.6 mm], and a tip contact diameter of 0.080 inch [2.03 mm].

Suppliers

Company
Product
Description
Supplier Links
Horizontal Test Jack-gold plate Blue - 6065 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Test Jack-gold plate Blue
6065
Horizontal Test Jack-gold plate Blue 6065
Part Number: 6065 Color: Blue Finish/Plating: Gold Plate Orientation: Horizontal RoHS: Yes Type: Test Jack

Part Number: 6065

  • Color: Blue
  • Finish/Plating: Gold Plate
  • Orientation: Horizontal
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Test Points
Product Number 6065
Product Name Horizontal Test Jack-gold plate Blue
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT Test Point- Micro Mini, Tin-5000 pc Reels - 5085 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2 suppliers
MultiPurpose THM Test Point -Blue - 5127 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Horizontal Test Jack-Red - 6055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
Color Keyed SMT Test Point -Purple - 5199TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers