Keystone Electronics Corp. MultiPurpose THM Test Point -Yellow 5014

Description
Part Number: 5014 Color: Yellow Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5014 Color: Yellow Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MultiPurpose THM Test Point -Yellow - 5014 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MultiPurpose THM Test Point -Yellow
5014
MultiPurpose THM Test Point -Yellow 5014
Part Number: 5014 Color: Yellow Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed

Part Number: 5014

  • Color: Yellow
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Multi-purpose
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5014-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5014-ND
Test Points 36-5014-ND
"Yellow PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Yellow PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5014 36-5014-ND
Product Name MultiPurpose THM Test Point -Yellow Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Loop Type THM Test Point - 4952 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
MultiPurpose Test Point, Tin -Orange - 5283 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11013-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11012-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers