Keystone Electronics Corp. Slide-in PC Mount Leaf Spring Contact 1020-1

Description
Part Number: 1020-1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact Use with positive button contact , for single spring design Ideal for battery enclosures that will be directly mounted to PCB.
Request a Quote Datasheet
Description
Part Number: 1020-1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact Use with positive button contact , for single spring design Ideal for battery enclosures that will be directly mounted to PCB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-in PC Mount Leaf Spring Contact - 1020-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slide-in PC Mount Leaf Spring Contact
1020-1
Slide-in PC Mount Leaf Spring Contact 1020-1
Part Number: 1020-1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact Use with positive button contact , for single spring design Ideal for battery enclosures that will be directly mounted to PCB.

Part Number: 1020-1

  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: SMT
  • Type: Contact
  • Use with positive button contact , for single spring design
  • Ideal for battery enclosures that will be directly mounted to PCB.
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1020-1
Product Name Slide-in PC Mount Leaf Spring Contact
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact, 9V, Vertical Pcb Snap-On; Battery Sizes Accepted Keystone - 25T0490 - Newark, An Avnet Company
Specs
Contact Material Steel
Plating / Coating Nickel; Nickel Plated Contacts
View Details
.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details
M4 PC Mount 30 Amp-w Screw Assembled - 7800-4 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 20C3591 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details