Part Number: 5226
POSITIVE BUTTON, BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Button Contact; Body Material:Steel RoHS Compliant: Yes
| Keystone Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 5226 | 31C6772 |
| Product Name | Button Battery Contact | Positive Button, Battery Contact; Battery Sizes Accepted Keystone |
| Contact Material | Steel; Base Metal |