Agilent Technologies - Vacuum Products TwisTorr 84 FS Onboard Controller

Description
The TwisTorr 84 FS onboard controller is a small turbo pump control unit able to read pressure via active gauges. Its compact size allows multiple mounting options, and analog and serial interfaces enable easy system integration. The onboard controller can be mounted on or by your pump, with two versions available: 24 Vdc or 100–240 Vac. Ready for Vacuum Link app to give full pump control through your mobile phone Compact onboard mounting design allows easy integration Active gauges reading capability for system pressure monitoring RS232/RS485 communication protocols for easy integration Remote control with A-plus software enables pump operation, control, and recording of system parameters (i.e., pressure) Vent valve and cooling fan driving to get full vacuum system control Universal voltage (100–240 V) enables worldwide operation
Request a Quote Datasheet
Description
The TwisTorr 84 FS onboard controller is a small turbo pump control unit able to read pressure via active gauges. Its compact size allows multiple mounting options, and analog and serial interfaces enable easy system integration. The onboard controller can be mounted on or by your pump, with two versions available: 24 Vdc or 100–240 Vac. Ready for Vacuum Link app to give full pump control through your mobile phone Compact onboard mounting design allows easy integration Active gauges reading capability for system pressure monitoring RS232/RS485 communication protocols for easy integration Remote control with A-plus software enables pump operation, control, and recording of system parameters (i.e., pressure) Vent valve and cooling fan driving to get full vacuum system control Universal voltage (100–240 V) enables worldwide operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TwisTorr 84 FS Onboard Controller -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
TwisTorr 84 FS Onboard Controller
TwisTorr 84 FS Onboard Controller
The TwisTorr 84 FS onboard controller is a small turbo pump control unit able to read pressure via active gauges. Its compact size allows multiple mounting options, and analog and serial interfaces enable easy system integration. The onboard controller can be mounted on or by your pump, with two versions available: 24 Vdc or 100–240 Vac. Ready for Vacuum Link app to give full pump control through your mobile phone Compact onboard mounting design allows easy integration Active gauges reading capability for system pressure monitoring RS232/RS485 communication protocols for easy integration Remote control with A-plus software enables pump operation, control, and recording of system parameters (i.e., pressure) Vent valve and cooling fan driving to get full vacuum system control Universal voltage (100–240 V) enables worldwide operation

The TwisTorr 84 FS onboard controller is a small turbo pump control unit able to read pressure via active gauges. Its compact size allows multiple mounting options, and analog and serial interfaces enable easy system integration. The onboard controller can be mounted on or by your pump, with two versions available: 24 Vdc or 100–240 Vac.

  • Ready for Vacuum Link app to give full pump control through your mobile phone
  • Compact onboard mounting design allows easy integration
  • Active gauges reading capability for system pressure monitoring
  • RS232/RS485 communication protocols for easy integration
  • Remote control with A-plus software enables pump operation, control, and recording of system parameters (i.e., pressure)
  • Vent valve and cooling fan driving to get full vacuum system control
  • Universal voltage (100–240 V) enables worldwide operation
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Pump Controllers
Product Name TwisTorr 84 FS Onboard Controller
Controller Type Pressure (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers for NEG Cartridges -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network
Standards and Compliance RoHS; WEEE
View Details
TwisTorr 74 FS Onboard Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure (optional feature)
Form Factor Stand-Alone
Interface Network (optional feature)
View Details
TwisTorr 74 FS AG Rack Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure (optional feature)
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details
Turbo-V 1001 Navigator Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Form Factor Stand-Alone
Interface Network (optional feature)
Standards and Compliance RoHS
View Details