Agilent Technologies - Vacuum Products Turbo-V 2300 Rack Controller

Description
The Turbo-V 2300 rack controller is a remote unit designed to operate the Turbo-V 2300 turbomolecular pump. This 'half-rack' unit can be rack mounted or standalone. The controller optimizes pump parameters based on application conditions and drives vent valves and air cooling fans. Capable of running on worldwide voltage, the Turbo-V 2300 rack controller can be mounted up to 100 m away from the pump, offering data monitoring via its display in addition to analog and serial interfaces. Rack mounting design for easy integration Pump cable length up to 100 m long for remote controller mounting Ready for Vacuum Link app to give full pump control through your mobile phone RS232/RS485 communication protocols for easy integration Analog I/O allows accurate control of the pump Remote control with A-plus software enables pump operation, control, and recording of system parameters Vent valve and cooling fan driving to give full vacuum system control Universal voltage (100–240 V) enables worldwide operation
Request a Quote Datasheet
Description
The Turbo-V 2300 rack controller is a remote unit designed to operate the Turbo-V 2300 turbomolecular pump. This 'half-rack' unit can be rack mounted or standalone. The controller optimizes pump parameters based on application conditions and drives vent valves and air cooling fans. Capable of running on worldwide voltage, the Turbo-V 2300 rack controller can be mounted up to 100 m away from the pump, offering data monitoring via its display in addition to analog and serial interfaces. Rack mounting design for easy integration Pump cable length up to 100 m long for remote controller mounting Ready for Vacuum Link app to give full pump control through your mobile phone RS232/RS485 communication protocols for easy integration Analog I/O allows accurate control of the pump Remote control with A-plus software enables pump operation, control, and recording of system parameters Vent valve and cooling fan driving to give full vacuum system control Universal voltage (100–240 V) enables worldwide operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbo-V 2300 Rack Controller -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
Turbo-V 2300 Rack Controller
Turbo-V 2300 Rack Controller
The Turbo-V 2300 rack controller is a remote unit designed to operate the Turbo-V 2300 turbomolecular pump. This 'half-rack' unit can be rack mounted or standalone. The controller optimizes pump parameters based on application conditions and drives vent valves and air cooling fans. Capable of running on worldwide voltage, the Turbo-V 2300 rack controller can be mounted up to 100 m away from the pump, offering data monitoring via its display in addition to analog and serial interfaces. Rack mounting design for easy integration Pump cable length up to 100 m long for remote controller mounting Ready for Vacuum Link app to give full pump control through your mobile phone RS232/RS485 communication protocols for easy integration Analog I/O allows accurate control of the pump Remote control with A-plus software enables pump operation, control, and recording of system parameters Vent valve and cooling fan driving to give full vacuum system control Universal voltage (100–240 V) enables worldwide operation

The Turbo-V 2300 rack controller is a remote unit designed to operate the Turbo-V 2300 turbomolecular pump. This 'half-rack' unit can be rack mounted or standalone. The controller optimizes pump parameters based on application conditions and drives vent valves and air cooling fans.
Capable of running on worldwide voltage, the Turbo-V 2300 rack controller can be mounted up to 100 m away from the pump, offering data monitoring via its display in addition to analog and serial interfaces.

  • Rack mounting design for easy integration
  • Pump cable length up to 100 m long for remote controller mounting
  • Ready for Vacuum Link app to give full pump control through your mobile phone
  • RS232/RS485 communication protocols for easy integration
  • Analog I/O allows accurate control of the pump
  • Remote control with A-plus software enables pump operation, control, and recording of system parameters
  • Vent valve and cooling fan driving to give full vacuum system control
  • Universal voltage (100–240 V) enables worldwide operation
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Pump Controllers
Product Name Turbo-V 2300 Rack Controller
Form Factor Rack; Stand-Alone
Unlock Full Specs
to access all available technical data

Similar Products

TwisTorr 74 FS Onboard Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure (optional feature)
Form Factor Stand-Alone
Interface Network (optional feature)
View Details
IPCMini Ion Pump Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure reading
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details
TwisTorr Medium-TMP Onboard Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Form Factor Stand-Alone
Interface Network (optional feature)
Standards and Compliance RoHS
View Details
TwisTorr 305 Remote Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure (optional feature)
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details