Agilent Technologies - Vacuum Products IDP-35 Dry Scroll Pump

Description
The Agilent IDP-35 scroll pump is a dry, hermetic vacuum pump with a modern interface and smart features designed for wide range speed control and easy communication. This pump ensures oil-free operation for clean and contamination-free vacuum, making it an environmentally friendly pump. Engineered for durability, the IDP-35 dry scroll pump guarantees universal pumping performance at all global frequencies and input voltages​. The inverter-driven motor allows tunable rotational speed to control pumping speed and noise level. With its excellent vacuum performance and ease of maintenance, the IDP-35 is well-suited for industrial and academic use, as well as for cryogenics systems. Features Universal pumping performance at all global frequencies and input voltages Oil-free operation for clean, contamination-free vacuum Hermetic scroll module preventing gas leakage in applications where helium is of critical importance Inverter-driven motor Ease-of-maintenance Optional integrated isolation valve to prevent contamination and accidental venting of the vacuum chamber LED display to control run time and electrical drive frequency Easy communications through RS-232 and RS-485 interface protocols, and RJ-45 connector. Compatible with Agilent A-PLUS software Ergonomic design and easy-to-move pump with integrated wheels, ensuring mobility in labs and plant areas Shipped without a power cord, to be ordered separately
Request a Quote Datasheet
Description
The Agilent IDP-35 scroll pump is a dry, hermetic vacuum pump with a modern interface and smart features designed for wide range speed control and easy communication. This pump ensures oil-free operation for clean and contamination-free vacuum, making it an environmentally friendly pump. Engineered for durability, the IDP-35 dry scroll pump guarantees universal pumping performance at all global frequencies and input voltages​. The inverter-driven motor allows tunable rotational speed to control pumping speed and noise level. With its excellent vacuum performance and ease of maintenance, the IDP-35 is well-suited for industrial and academic use, as well as for cryogenics systems. Features Universal pumping performance at all global frequencies and input voltages Oil-free operation for clean, contamination-free vacuum Hermetic scroll module preventing gas leakage in applications where helium is of critical importance Inverter-driven motor Ease-of-maintenance Optional integrated isolation valve to prevent contamination and accidental venting of the vacuum chamber LED display to control run time and electrical drive frequency Easy communications through RS-232 and RS-485 interface protocols, and RJ-45 connector. Compatible with Agilent A-PLUS software Ergonomic design and easy-to-move pump with integrated wheels, ensuring mobility in labs and plant areas Shipped without a power cord, to be ordered separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDP-35 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
IDP-35 Dry Scroll Pump
IDP-35 Dry Scroll Pump
The Agilent IDP-35 scroll pump is a dry, hermetic vacuum pump with a modern interface and smart features designed for wide range speed control and easy communication. This pump ensures oil-free operation for clean and contamination-free vacuum, making it an environmentally friendly pump. Engineered for durability, the IDP-35 dry scroll pump guarantees universal pumping performance at all global frequencies and input voltages​. The inverter-driven motor allows tunable rotational speed to control pumping speed and noise level. With its excellent vacuum performance and ease of maintenance, the IDP-35 is well-suited for industrial and academic use, as well as for cryogenics systems. Features Universal pumping performance at all global frequencies and input voltages Oil-free operation for clean, contamination-free vacuum Hermetic scroll module preventing gas leakage in applications where helium is of critical importance Inverter-driven motor Ease-of-maintenance Optional integrated isolation valve to prevent contamination and accidental venting of the vacuum chamber LED display to control run time and electrical drive frequency Easy communications through RS-232 and RS-485 interface protocols, and RJ-45 connector. Compatible with Agilent A-PLUS software Ergonomic design and easy-to-move pump with integrated wheels, ensuring mobility in labs and plant areas Shipped without a power cord, to be ordered separately

The Agilent IDP-35 scroll pump is a dry, hermetic vacuum pump with a modern interface and smart features designed for wide range speed control and easy communication. This pump ensures oil-free operation for clean and contamination-free vacuum, making it an environmentally friendly pump.
Engineered for durability, the IDP-35 dry scroll pump guarantees universal pumping performance at all global frequencies and input voltages​. The inverter-driven motor allows tunable rotational speed to control pumping speed and noise level. With its excellent vacuum performance and ease of maintenance, the IDP-35 is well-suited for industrial and academic use, as well as for cryogenics systems.

Features

  • Universal pumping performance at all global frequencies and input voltages
  • Oil-free operation for clean, contamination-free vacuum
  • Hermetic scroll module preventing gas leakage in applications where helium is of critical importance
  • Inverter-driven motor
  • Ease-of-maintenance
  • Optional integrated isolation valve to prevent contamination and accidental venting of the vacuum chamber
  • LED display to control run time and electrical drive frequency
  • Easy communications through RS-232 and RS-485 interface protocols, and RJ-45 connector. Compatible with Agilent A-PLUS software
  • Ergonomic design and easy-to-move pump with integrated wheels, ensuring mobility in labs and plant areas
  • Shipped without a power cord, to be ordered separately
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Vacuum Pumps and Vacuum Generators
Product Name IDP-35 Dry Scroll Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 20.58 CFM (35 m³/hr)
Ultimate Vacuum 0.0080 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

IDP-3 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 1.76 to 2.12 CFM (3 to 3.6 m³/hr)
View Details
TwisTorr 305-IC SF Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
TwisTorr 84 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 112 to 142 CFM (191 to 241 m³/hr)
View Details
IDP-3 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 1.76 to 2.12 CFM (3 to 3.6 m³/hr)
View Details