Agilent Technologies - Vacuum Products HS-2 Diffusion Pump

Description
The Agilent HS-2 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 160 L/s air, 200 L/s He, H2. With its fully optimized vapor jet and the robust boiler design, the pump will run without any maintenance for many years. It is available with an ASA inlet flange and with 120V or 240V. This pump is a perfect fit for instrumentation applications such as Gas Chromatography Mass Spectrometry (GCMS) and centrifuges. High pumping performance in a compact package Fractionating jet purifies pumping fluid High tolerable forepressure Stainless steel jet and pump body Standard quick-cool fluid Finned boiler increases surface area, prolonging pumping fluid life Foreline baffle prevents pumping fluid loss into backing system Pumping speed: 160 L/s, Maximum Throughput: 0.60 Torr L/s Operating range: 3.7 x 10-3 to 5 x 10-8 Torr 15 minute warmup time and 10 minute cooldown time
Request a Quote Datasheet
Description
The Agilent HS-2 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 160 L/s air, 200 L/s He, H2. With its fully optimized vapor jet and the robust boiler design, the pump will run without any maintenance for many years. It is available with an ASA inlet flange and with 120V or 240V. This pump is a perfect fit for instrumentation applications such as Gas Chromatography Mass Spectrometry (GCMS) and centrifuges. High pumping performance in a compact package Fractionating jet purifies pumping fluid High tolerable forepressure Stainless steel jet and pump body Standard quick-cool fluid Finned boiler increases surface area, prolonging pumping fluid life Foreline baffle prevents pumping fluid loss into backing system Pumping speed: 160 L/s, Maximum Throughput: 0.60 Torr L/s Operating range: 3.7 x 10-3 to 5 x 10-8 Torr 15 minute warmup time and 10 minute cooldown time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HS-2 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
HS-2 Diffusion Pump
HS-2 Diffusion Pump
The Agilent HS-2 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 160 L/s air, 200 L/s He, H2. With its fully optimized vapor jet and the robust boiler design, the pump will run without any maintenance for many years. It is available with an ASA inlet flange and with 120V or 240V. This pump is a perfect fit for instrumentation applications such as Gas Chromatography Mass Spectrometry (GCMS) and centrifuges. High pumping performance in a compact package Fractionating jet purifies pumping fluid High tolerable forepressure Stainless steel jet and pump body Standard quick-cool fluid Finned boiler increases surface area, prolonging pumping fluid life Foreline baffle prevents pumping fluid loss into backing system Pumping speed: 160 L/s, Maximum Throughput: 0.60 Torr L/s Operating range: 3.7 x 10-3 to 5 x 10-8 Torr 15 minute warmup time and 10 minute cooldown time

The Agilent HS-2 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 160 L/s air, 200 L/s He, H2. With its fully optimized vapor jet and the robust boiler design, the pump will run without any maintenance for many years. It is available with an ASA inlet flange and with 120V or 240V.
This pump is a perfect fit for instrumentation applications such as Gas Chromatography Mass Spectrometry (GCMS) and centrifuges.

  • High pumping performance in a compact package
  • Fractionating jet purifies pumping fluid
  • High tolerable forepressure
  • Stainless steel jet and pump body
  • Standard quick-cool fluid
  • Finned boiler increases surface area, prolonging pumping fluid life
  • Foreline baffle prevents pumping fluid loss into backing system
  • Pumping speed: 160 L/s, Maximum Throughput: 0.60 Torr L/s
  • Operating range: 3.7 x 10-3 to 5 x 10-8 Torr
  • 15 minute warmup time and 10 minute cooldown time
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name HS-2 Diffusion Pump
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Semiconductor
Ultimate Vacuum 0.0037 to 4.88E-8 torr (29.92 to 29.92 in Hg vac)
Pumping Speed 339 to 424 CFM (577 to 721 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

VacIon Plus 55 Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details
TwisTorr 305 FSQ Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
Turbo-V 3K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-9 torr (29.92 in Hg vac)
Pumping Speed 4026 to 4662 CFM (6847 to 7928 m³/hr)
View Details
TwisTorr 704 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1017 to 1398 CFM (1730 to 2378 m³/hr)
View Details