Kalamazoo Industries, Inc. 2FS 2"; Belt Sander

Description
2FS 2′ Belt Sander Less motor, use your motor , 1/2 hp , 1725-3450 will do the job! Vertical thru horizontal postitions. 2′ x 48′ belt Tilt Work table 5′ contact wheel Removable platen pre-set spring belt tension one knob belt tracking Includes V belt pulley and V belt bolt to your table, locate motor Behind unit, underneath , connect V belt to motor and you’re ready 24 lbs Model: 2FS
Description
2FS 2′ Belt Sander Less motor, use your motor , 1/2 hp , 1725-3450 will do the job! Vertical thru horizontal postitions. 2′ x 48′ belt Tilt Work table 5′ contact wheel Removable platen pre-set spring belt tension one knob belt tracking Includes V belt pulley and V belt bolt to your table, locate motor Behind unit, underneath , connect V belt to motor and you’re ready 24 lbs Model: 2FS

Suppliers

Company
Product
Description
Supplier Links
2FS 2
Kalamazoo, MI, USA
2FS 2"; Belt Sander
2FS 2"; Belt Sander
2FS 2′ Belt Sander Less motor, use your motor , 1/2 hp , 1725-3450 will do the job! Vertical thru horizontal postitions. 2′ x 48′ belt Tilt Work table 5′ contact wheel Removable platen pre-set spring belt tension one knob belt tracking Includes V belt pulley and V belt bolt to your table, locate motor Behind unit, underneath , connect V belt to motor and you’re ready 24 lbs Model: 2FS

2FS 2″ Belt Sander

  • Less motor, use your motor , 1/2 hp , 1725-3450 will do the job!
  • Vertical thru horizontal postitions. 2″ x 48″ belt
  • Tilt Work table
  • 5″ contact wheel
  • Removable platen
  • pre-set spring belt tension
  • one knob belt tracking
  • Includes V belt pulley and V belt
  • bolt to your table, locate motor Behind unit, underneath , connect V belt to motor and you’re ready
  • 24 lbs
  • Model: 2FS
Supplier's Site

Technical Specifications

  Kalamazoo Industries, Inc.
Product Category Sanders and Sanding Machines
Product Name 2FS 2"; Belt Sander
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Vertical Sander - 319A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
GV7000C - 7" Disc Sander - GV7000C - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 2500 to 4700 rpm
View Details
Small Angle Sander - RAM10LR - ATA Group
Specs
Type Sanders
Rotary Speed 12000 rpm
Power Source Air
View Details
Belt Sander -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Application / Materials Abraded Metal
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details