Kaeser Compressors, Inc. Portable Oil-free Compressors M500-2

Description
Oil-free portable compressors where and when you need them Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility. Compressed air aftercooler fitted as standard Fleet Management via GPS as standard Refinery-ready – includes certified spark arrestor, engine shut-off valve and sealed floor pan. Features to facilitate setup (chassis with parking brake, crane and rigging eyelets, forklift pockets). For industrial equipment with high compressed air requirements, the M500-2 ensures continuity of compressed air supply even during maintenance or renovation work. Other areas of application include refineries – e.g. for pipeline flushing. As a perfect team player, it easily integrates into existing stations. Your advantages Fleet management at your fingertips: Operating status and maintenance reminders are available via laptop, smartphone, or tablet. The compressor can be started remotely and geofencing feature prevents unauthorized use. Maximum long-term efficiency: Thanks to an innovative coating that remains immune to temperatures up to 572 °F, the blasted and phosphate-treated rotors show no measurable wear even after years of use. Minimal downtime: Thanks to its generously sized fuel tank, the M500-2 can run for two entire sequential shifts and can even run continuously when connected to an external tank.
Request a Quote
Description
Oil-free portable compressors where and when you need them Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility. Compressed air aftercooler fitted as standard Fleet Management via GPS as standard Refinery-ready – includes certified spark arrestor, engine shut-off valve and sealed floor pan. Features to facilitate setup (chassis with parking brake, crane and rigging eyelets, forklift pockets). For industrial equipment with high compressed air requirements, the M500-2 ensures continuity of compressed air supply even during maintenance or renovation work. Other areas of application include refineries – e.g. for pipeline flushing. As a perfect team player, it easily integrates into existing stations. Your advantages Fleet management at your fingertips: Operating status and maintenance reminders are available via laptop, smartphone, or tablet. The compressor can be started remotely and geofencing feature prevents unauthorized use. Maximum long-term efficiency: Thanks to an innovative coating that remains immune to temperatures up to 572 °F, the blasted and phosphate-treated rotors show no measurable wear even after years of use. Minimal downtime: Thanks to its generously sized fuel tank, the M500-2 can run for two entire sequential shifts and can even run continuously when connected to an external tank.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M500-2 is a portable, oil-free, diesel-powered air compressor designed for industrial applications requiring continuous, high-volume compressed air. It is powered by a 600 hp Caterpillar C18 diesel engine and delivers up to 1600 cfm at 150 psig. The unit has a 248-gallon fuel tank enabling up to 12 hours of operation on a single fill and includes an aftercooler with centrifugal moisture separator. It features SIGMA CONTROL® Mobil 2 controls, Proemion telematics with GPS/GSM for fleet management, remote start capability, geofencing, and switchable fuel supply. Standard safety features include a spark arrestor, sealed floor pan, parking brake, lifting eyes, and forklift pockets. Dimensions are 237 x 90 x 110 inches (length without tow bar). The compressor meets Stage IV, Tier 4 Final emissions standards and comes with a standard two-year warranty.

Datasheet Summary
Powered by GS/AI

The M500-2 is a portable, oil-free, diesel-powered air compressor designed for industrial applications requiring continuous, high-volume compressed air. It is powered by a 600 hp Caterpillar C18 diesel engine and delivers up to 1600 cfm at 150 psig. The unit has a 248-gallon fuel tank enabling up to 12 hours of operation on a single fill and includes an aftercooler with centrifugal moisture separator. It features SIGMA CONTROL® Mobil 2 controls, Proemion telematics with GPS/GSM for fleet management, remote start capability, geofencing, and switchable fuel supply. Standard safety features include a spark arrestor, sealed floor pan, parking brake, lifting eyes, and forklift pockets. Dimensions are 237 x 90 x 110 inches (length without tow bar). The compressor meets Stage IV, Tier 4 Final emissions standards and comes with a standard two-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Portable Oil-free Compressors - M500-2 - Kaeser Compressors, Inc.
Fredericksburg, VA, United States
Portable Oil-free Compressors
M500-2
Portable Oil-free Compressors M500-2
Oil-free portable compressors where and when you need them Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility. Compressed air aftercooler fitted as standard Fleet Management via GPS as standard Refinery-ready – includes certified spark arrestor, engine shut-off valve and sealed floor pan. Features to facilitate setup (chassis with parking brake, crane and rigging eyelets, forklift pockets). For industrial equipment with high compressed air requirements, the M500-2 ensures continuity of compressed air supply even during maintenance or renovation work. Other areas of application include refineries – e.g. for pipeline flushing. As a perfect team player, it easily integrates into existing stations. Your advantages Fleet management at your fingertips: Operating status and maintenance reminders are available via laptop, smartphone, or tablet. The compressor can be started remotely and geofencing feature prevents unauthorized use. Maximum long-term efficiency: Thanks to an innovative coating that remains immune to temperatures up to 572 °F, the blasted and phosphate-treated rotors show no measurable wear even after years of use. Minimal downtime: Thanks to its generously sized fuel tank, the M500-2 can run for two entire sequential shifts and can even run continuously when connected to an external tank.

Oil-free portable compressors where and when you need them

Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility.

  • Compressed air aftercooler fitted as standard
  • Fleet Management via GPS as standard
  • Refinery-ready – includes certified spark arrestor, engine shut-off valve and sealed floor pan.
  • Features to facilitate setup (chassis with parking brake, crane and rigging eyelets, forklift pockets).

For industrial equipment with high compressed air requirements, the M500-2 ensures continuity of compressed air supply even during maintenance or renovation work. Other areas of application include refineries – e.g. for pipeline flushing. As a perfect team player, it easily integrates into existing stations.

Your advantages

  • Fleet management at your fingertips:
    Operating status and maintenance reminders are available via laptop, smartphone, or tablet. The compressor can be started remotely and geofencing feature prevents unauthorized use.
  • Maximum long-term efficiency:
    Thanks to an innovative coating that remains immune to temperatures up to 572 °F, the blasted and phosphate-treated rotors show no measurable wear even after years of use.
  • Minimal downtime:
    Thanks to its generously sized fuel tank, the M500-2 can run for two entire sequential shifts and can even run continuously when connected to an external tank.
Supplier's Site Datasheet

Technical Specifications

  Kaeser Compressors, Inc.
Product Category Air Compressors
Product Number M500-2
Product Name Portable Oil-free Compressors
Compressor Technology Rotary Screw
Power Source Diesel
Lubrication Style Oil-free
Mass Flow Capacity 1600 to 1340 SCFM (2720 to 2278 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Twin Rotary Screw Compressor with Direct Drive - HSD Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 827 to 3044 SCFM (1406 to 5174 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details
Portable Diesel Air Compressor - Mobilair™ M59PE - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 195 SCFM (331 m³/hr)
View Details
Portable Diesel Air Compressor - Mobilair™ M27 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 92 SCFM (156 m³/hr)
Discharge / Operating Pressure 100 psi (70.38 m H2O)
View Details
Rotary Screw Compressor with Direct Drive - ASD - CSD Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source AC Three Phase
Lubrication Style Lubricated
View Details