KRYTAR, Inc. ULTRA102020020 ULTRA102020020

Description
KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s ULTRA+ directional coupler, Model ULTRA102020020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 20.0 GHz (S- through K-Bands) in a single, compact and lightweight package. In addition, Model ULTRA102020020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±0.65 dB and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss of <0.75 dB (excludes coupled power) and < 0.80 dB (includes coupled power), Directivity of >16 dB, Maximum VSWR 1.18 (mainline) and 1.35 (coupled port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.7 ounces. Operating temperature is -54° to +85° C. KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s ULTRA+ directional coupler, Model ULTRA102020020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 20.0 GHz (S- through K-Bands) in a single, compact and lightweight package. In addition, Model ULTRA102020020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±0.65 dB and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss of <0.75 dB (excludes coupled power) and < 0.80 dB (includes coupled power), Directivity of >16 dB, Maximum VSWR 1.18 (mainline) and 1.35 (coupled port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.7 ounces. Operating temperature is -54° to +85° C. KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULTRA102020020 is a 2-20 GHz directional coupler designed for precision signal monitoring and measurement applications. It features SMA female connectors, with optional SMA male or N female connectors available. The coupler has a nominal coupling of 20 dB ± 0.65 dB, frequency sensitivity of ± 0.30 dB, directivity greater than 16 dB, maximum VSWR of 1.18 on the mainline and 1.35 on the coupled port, and insertion loss less than 0.75 dB excluding coupled power. It handles 20 W average and 3 kW peak input power. The compact device measures 2.08 inches in length, 0.53 inches in width, and 0.69 inches in height, weighing 1.7 ounces. It operates from -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ULTRA102020020 is a 2-20 GHz directional coupler designed for precision signal monitoring and measurement applications. It features SMA female connectors, with optional SMA male or N female connectors available. The coupler has a nominal coupling of 20 dB ± 0.65 dB, frequency sensitivity of ± 0.30 dB, directivity greater than 16 dB, maximum VSWR of 1.18 on the mainline and 1.35 on the coupled port, and insertion loss less than 0.75 dB excluding coupled power. It handles 20 W average and 3 kW peak input power. The compact device measures 2.08 inches in length, 0.53 inches in width, and 0.69 inches in height, weighing 1.7 ounces. It operates from -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ULTRA102020020 - ULTRA102020020 - KRYTAR, Inc.
Sunnyvale, CA, United States
ULTRA102020020
ULTRA102020020
ULTRA102020020 ULTRA102020020
KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s ULTRA+ directional coupler, Model ULTRA102020020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 20.0 GHz (S- through K-Bands) in a single, compact and lightweight package. In addition, Model ULTRA102020020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±0.65 dB and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss of <0.75 dB (excludes coupled power) and < 0.80 dB (includes coupled power), Directivity of >16 dB, Maximum VSWR 1.18 (mainline) and 1.35 (coupled port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.7 ounces. Operating temperature is -54° to +85° C. KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s ULTRA+ directional coupler, Model ULTRA102020020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 20.0 GHz (S- through K-Bands) in a single, compact and lightweight package.

In addition, Model ULTRA102020020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±0.65 dB and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss of <0.75 dB (excludes coupled power) and < 0.80 dB (includes coupled power), Directivity of >16 dB, Maximum VSWR 1.18 (mainline) and 1.35 (coupled port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.7 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number ULTRA102020020
Product Name ULTRA102020020
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 20000.00 MHz
Power 20.00 watts
Coupling 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 1830 - 1830 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Insertion Loss 1.40 dB
View Details
Directional Couplers 152006 - 152006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details
Dual-Directional Couplers 510046010 - 510046010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 10000.00 to 46000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 1824 - 1824 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details