KRYTAR, Inc. 3 dB 180 Degree Hybrid Couplers 4005070 4005070

Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4005070, delivers exceptional versatility from 0.5 to 7.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.6 dB; Phase Imbalance is ±10-degrees; Isolation is >16 dB; Maximum VSWR: 1.4; and Insertion Loss of <2.8 dB. In addition, Model 4005070 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 10.25 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4005070, delivers exceptional versatility from 0.5 to 7.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.6 dB; Phase Imbalance is ±10-degrees; Isolation is >16 dB; Maximum VSWR: 1.4; and Insertion Loss of <2.8 dB. In addition, Model 4005070 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 10.25 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 dB 180 Degree Hybrid Couplers 4005070 - 4005070 - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 180 Degree Hybrid Couplers 4005070
4005070
3 dB 180 Degree Hybrid Couplers 4005070 4005070
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4005070, delivers exceptional versatility from 0.5 to 7.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.6 dB; Phase Imbalance is ±10-degrees; Isolation is >16 dB; Maximum VSWR: 1.4; and Insertion Loss of <2.8 dB. In addition, Model 4005070 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 10.25 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications.

KRYTAR’s new hybrid coupler, Model 4005070, delivers exceptional versatility from 0.5 to 7.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.6 dB; Phase Imbalance is ±10-degrees; Isolation is >16 dB; Maximum VSWR: 1.4; and Insertion Loss of <2.8 dB.

In addition, Model 4005070 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 10.25 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 4005070
Product Name 3 dB 180 Degree Hybrid Couplers 4005070
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 110067010 - 110067010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 101040020K - 101040020K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 120406 - 120406 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4100400K - 4100400K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 1.70 dB
View Details