The 264006K is a narrowband directional coupler designed for signal monitoring and measurement in the 26.5 to 40.0 GHz frequency range with a nominal coupling of 6 dB and ±0.65 dB frequency sensitivity. It features an insertion loss of 2.4 dB, directivity of 10 dB, maximum VSWR of 1.80, and a 2.92 mm female connector. The device measures 1.12 inches in length, 0.40 inches in width, and 0.62 inches in height, and weighs 1.0 ounce. The part number includes a suffix indicating a 2.92 mm connector option, consistent with the series design where adding 'K' denotes this connector type.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 264006K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package.
In addition, Model 264006K offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.7 dB, and Frequency Sensitivity of ±0.65. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.4 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.80, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92-mm (K) female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 264006K |
| Product Name | Directional Couplers 264006K |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 26500.00 to 40000.00 MHz |
| Power | 20.00 watts |
| Coupling | 6.00 dB |