KRYTAR, Inc. ULTRA102040020K ULTRA102040020K

Description
KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s ULTRA+ directional coupler, Model ULTRA102040020K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 2.0 to 40.0 GHz (S- through Ka-Bands) in a single, compact and lightweight package. In addition, Model ULTRA102040020K offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±0.5 dB and Frequency Sensitivity of ±0.70 dB. The directional coupler exhibits Insertion Loss of <1.00 dB (excludes coupled power) and < 1.05 dB (includes coupled power), Directivity of >11 dB, Maximum VSWR 1.5 (mainline) and 1.7 (coupled port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92 mm (K) Female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s ULTRA+ directional coupler, Model ULTRA102040020K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 2.0 to 40.0 GHz (S- through Ka-Bands) in a single, compact and lightweight package. In addition, Model ULTRA102040020K offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±0.5 dB and Frequency Sensitivity of ±0.70 dB. The directional coupler exhibits Insertion Loss of <1.00 dB (excludes coupled power) and < 1.05 dB (includes coupled power), Directivity of >11 dB, Maximum VSWR 1.5 (mainline) and 1.7 (coupled port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92 mm (K) Female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULTRA102040020K is a 2-40 GHz directional coupler with nominal coupling of 20 ± 0.5 dB and frequency sensitivity of ± 0.70 dB. It has a maximum mainline VSWR of 1.5 and coupled port VSWR of 1.7, directivity greater than 11 dB, and insertion loss less than 1.00 dB excluding coupled power. The device supports 20 W average and 3 kW peak input power, operates from -54° to +85° C, and features 2.92 mm female connectors. It weighs 1.2 ounces.

Datasheet Summary
Powered by GS/AI

The ULTRA102040020K is a 2-40 GHz directional coupler with nominal coupling of 20 ± 0.5 dB and frequency sensitivity of ± 0.70 dB. It has a maximum mainline VSWR of 1.5 and coupled port VSWR of 1.7, directivity greater than 11 dB, and insertion loss less than 1.00 dB excluding coupled power. The device supports 20 W average and 3 kW peak input power, operates from -54° to +85° C, and features 2.92 mm female connectors. It weighs 1.2 ounces.

Suppliers

Company
Product
Description
Supplier Links
ULTRA102040020K - ULTRA102040020K - KRYTAR, Inc.
Sunnyvale, CA, United States
ULTRA102040020K
ULTRA102040020K
ULTRA102040020K ULTRA102040020K
KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s ULTRA+ directional coupler, Model ULTRA102040020K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 2.0 to 40.0 GHz (S- through Ka-Bands) in a single, compact and lightweight package. In addition, Model ULTRA102040020K offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±0.5 dB and Frequency Sensitivity of ±0.70 dB. The directional coupler exhibits Insertion Loss of <1.00 dB (excludes coupled power) and < 1.05 dB (includes coupled power), Directivity of >11 dB, Maximum VSWR 1.5 (mainline) and 1.7 (coupled port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92 mm (K) Female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s ULTRA+ directional coupler, Model ULTRA102040020K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 2.0 to 40.0 GHz (S- through Ka-Bands) in a single, compact and lightweight package.

In addition, Model ULTRA102040020K offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±0.5 dB and Frequency Sensitivity of ±0.70 dB. The directional coupler exhibits Insertion Loss of <1.00 dB (excludes coupled power) and < 1.05 dB (includes coupled power), Directivity of >11 dB, Maximum VSWR 1.5 (mainline) and 1.7 (coupled port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92 mm (K) Female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number ULTRA102040020K
Product Name ULTRA102040020K
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
Coupling 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3010040 - ULTRA3010040 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Insertion Loss 0.90 dB
View Details
ULTRA102020016 - ULTRA102020016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 101040016 - 101040016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 120406 - 120406 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details