KRYTAR, Inc. Directional Coupler 101065016 101065016

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101065016, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 65 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications including mmWave and 5G. In addition, Model 101065016 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±2.0 dB. Frequency Sensitivity is ±1.2 dB (1 to 32 GHz) and ±1.5 dB (32 to 65 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.8 dB, Directivity of >10 dB, and maximum VSWR is 1.6 at any port. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101065016, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 65 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications including mmWave and 5G. In addition, Model 101065016 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±2.0 dB. Frequency Sensitivity is ±1.2 dB (1 to 32 GHz) and ±1.5 dB (32 to 65 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.8 dB, Directivity of >10 dB, and maximum VSWR is 1.6 at any port. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 101065016 is a 1-65 GHz directional coupler with 1.85 mm female connectors, designed for high-frequency signal monitoring and measurement applications. It has a nominal coupling of 16 ±2.0 dB, directivity greater than 10 dB, maximum VSWR of 1.6, and insertion loss less than 2.8 dB including coupled power. Frequency sensitivity is ±1.2 dB from 1 to 32 GHz and ±1.5 dB from 32 to 65 GHz. The unit supports 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and weighs 1.9 ounces.

Datasheet Summary
Powered by GS/AI

Model 101065016 is a 1-65 GHz directional coupler with 1.85 mm female connectors, designed for high-frequency signal monitoring and measurement applications. It has a nominal coupling of 16 ±2.0 dB, directivity greater than 10 dB, maximum VSWR of 1.6, and insertion loss less than 2.8 dB including coupled power. Frequency sensitivity is ±1.2 dB from 1 to 32 GHz and ±1.5 dB from 32 to 65 GHz. The unit supports 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and weighs 1.9 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler 101065016 - 101065016 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Coupler 101065016
101065016
Directional Coupler 101065016 101065016
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101065016, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 65 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications including mmWave and 5G. In addition, Model 101065016 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±2.0 dB. Frequency Sensitivity is ±1.2 dB (1 to 32 GHz) and ±1.5 dB (32 to 65 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.8 dB, Directivity of >10 dB, and maximum VSWR is 1.6 at any port. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 101065016, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 65 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications including mmWave and 5G.

In addition, Model 101065016 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±2.0 dB. Frequency Sensitivity is ±1.2 dB (1 to 32 GHz) and ±1.5 dB (32 to 65 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.8 dB, Directivity of >10 dB, and maximum VSWR is 1.6 at any port. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 101065016
Product Name Directional Coupler 101065016
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
Coupling 16.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 101020010 - 101020010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 104020006 - 104020006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Coupler 501065013 - 501065013 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details
90° Hybrid Coupler 3010124-Q-1006 - 3010124-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details