KRYTAR, Inc. Power Sensors 9530A 9530A

Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 9530A is a diode power sensor covering 100 kHz to 26.5 GHz with a maximum VSWR of 1.50 from 26.5 GHz, 1.35 from 20 GHz to 26.5 GHz, and 1.30 from 12.4 GHz to 20 GHz. It features a 2.92 mm male connector and weighs 6.5 oz.

Datasheet Summary
Powered by GS/AI

The KRYTAR 9530A is a diode power sensor covering 100 kHz to 26.5 GHz with a maximum VSWR of 1.50 from 26.5 GHz, 1.35 from 20 GHz to 26.5 GHz, and 1.30 from 12.4 GHz to 20 GHz. It features a 2.92 mm male connector and weighs 6.5 oz.

Suppliers

Company
Product
Description
Supplier Links
Power Sensors 9530A - 9530A - KRYTAR, Inc.
Sunnyvale, CA, United States
Power Sensors 9530A
9530A
Power Sensors 9530A 9530A
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment.

KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price.

KRYTAR Power Sensors are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 9530A
Product Name Power Sensors 9530A
Frequency Range 0.1000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 210040010 - 210040010 - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Directional Detectors 202020020 - 202020020 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 20000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Directional Detectors 202008010 - 202008010 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 8000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Planar Doped Barrier Detectors 701S - 701S - KRYTAR, Inc.
Specs
Frequency Range 100000 to 20000 MHz
Connector Type SMC
View Details