The 201040010 is a 1-40 GHz directional detector for microwave power measurement and system monitoring, mounted in a compact housing weighing 1.9 ounces. It features 2.4 mm female RF connectors and an SMA, BNC, or SMC female detector output. The device has an insertion loss of less than 1.3 dB from 1-20 GHz and less than 2.0 dB from 20-40 GHz, a maximum VSWR of 1.5 from 1-20 GHz and 1.7 from 20-40 GHz, and directivity greater than 14 dB from 1-20 GHz and greater than 10 dB from 20-40 GHz. It offers low-level sensitivity greater than 40 µV/µW, a detector output capacitance of 3 pF, negative output polarity, and a power rating of 1 W. Operating temperature ranges from -54°C to +85°C.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 201040010 |
| Product Name | Directional Detectors 201040010 |
| Frequency Range | 1000 to 40000 MHz |