KRYTAR, Inc. Directional Couplers 102050020 102050020

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 10205020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package. In addition, Model 10205020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.2 dB, and Frequency Sensitivity is ±0.65 dB, 2 to 26.5 GHz and ±1.25, 2 to 50 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB. Directivity is >13 dB, 2- 26.5 GHz and >10 dB, 26.5- 50 GHz with VSWR of 1.5 at 2-26.5 GHz and 1.8 at 26.5-50 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 10205020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package. In addition, Model 10205020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.2 dB, and Frequency Sensitivity is ±0.65 dB, 2 to 26.5 GHz and ±1.25, 2 to 50 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB. Directivity is >13 dB, 2- 26.5 GHz and >10 dB, 26.5- 50 GHz with VSWR of 1.5 at 2-26.5 GHz and 1.8 at 26.5-50 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 102050020 - 102050020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 102050020
102050020
Directional Couplers 102050020 102050020
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 10205020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package. In addition, Model 10205020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.2 dB, and Frequency Sensitivity is ±0.65 dB, 2 to 26.5 GHz and ±1.25, 2 to 50 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB. Directivity is >13 dB, 2- 26.5 GHz and >10 dB, 26.5- 50 GHz with VSWR of 1.5 at 2-26.5 GHz and 1.8 at 26.5-50 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 10205020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package.

In addition, Model 10205020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.2 dB, and Frequency Sensitivity is ±0.65 dB, 2 to 26.5 GHz and ±1.25, 2 to 50 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB. Directivity is >13 dB, 2- 26.5 GHz and >10 dB, 26.5- 50 GHz with VSWR of 1.5 at 2-26.5 GHz and 1.8 at 26.5-50 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 102050020
Product Name Directional Couplers 102050020
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 101020010 - 101020010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 100308006 - 100308006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 8000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4060200 - 4060200 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 20000.00 MHz
Insertion Loss 1.20 dB
View Details
Directional Coupler 101050016 - 101050016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 50000.00 MHz
Power 20.00 watts
View Details