Model 102040030 is a 2-40 GHz directional coupler with nominal coupling of 30 ± 1.0 dB and directivity greater than 11 dB. It has a maximum VSWR of 1.50 from 2-20 GHz and 1.70 from 20-40 GHz, with insertion loss less than 0.80 dB (2-20 GHz) and less than 1.50 dB (20-40 GHz). The coupler supports 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and features 2.4 mm female connectors. It weighs 1.2 ounces.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s coupler, Model 102040030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 2.0 to 40.0 GHz in a single, compact and lightweight package.
In addition, Model 102040030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.8 dB (2-20 GHz) and less than 1.5 dB (20-40 GHz), Directivity of greater than 11 dB, Maximum VSWR (any port) is 1.5 (2-20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm SMA female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 102040030 |
| Product Name | Directional Coupler 102040030 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 2000.00 to 40000.00 MHz |
| Power | 20.00 watts |