The Model 4005040 is a 3 dB 180° hybrid coupler operating from 0.5 to 4.0 GHz with SMA female connectors. It exhibits an amplitude imbalance of ±0.7 dB, a phase imbalance of ±15 degrees, isolation greater than 14 dB, a maximum VSWR of 1.35, and an insertion loss less than 2.0 dB. The coupler supports an average power rating of 20 W and a peak power rating of 3 kW. It operates over a temperature range of -54°C to +85°C and weighs 8.9 ounces. Dimensions are not provided.
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications.
KRYTAR’s new hybrid coupler, Model 4005040, delivers exceptional versatility from 0.5 to 4.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.7 dB; Phase Imbalance is ±15-degrees; Isolation is >14 dB; Maximum VSWR: 1.35; and Insertion Loss of <2.0 dB.
In addition, Model 4005040 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 8.46 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 8.9 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 4005040 |
| Product Name | 3 dB 180 Degree Hybrid Couplers 4005040 |
| RF Coupler Type | Uni-Directional |