KRYTAR, Inc. 90° Hybrid Coupler 3010124-Q-1006 3010124-Q-1006

Description
KRYTAR 90-Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can also be manufactured to meet military specifications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information. KRYTAR’s new 90-Degree hybrid coupler, Model 3010124-Q-1006, delivers exceptional versatility from 1.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±7 degrees; Isolation is >20 dB; Maximum VSWR: 1.30; and Insertion Loss of <1.4 dB. In addition, Model 3010124-Q-1006 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.65 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR 90-Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can also be manufactured to meet military specifications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information. KRYTAR’s new 90-Degree hybrid coupler, Model 3010124-Q-1006, delivers exceptional versatility from 1.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±7 degrees; Isolation is >20 dB; Maximum VSWR: 1.30; and Insertion Loss of <1.4 dB. In addition, Model 3010124-Q-1006 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.65 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 3010124-Q-1006 is a 90° hybrid coupler designed for quantum and cryogenic applications, operating from 1.0 to 12.4 GHz with 3 dB coupling, ±0.4 dB amplitude imbalance, and ±7 degrees phase imbalance. It provides greater than 20 dB isolation, a maximum VSWR of 1.30, and insertion loss less than 1.4 dB. The device handles 20 W average and 3 kW peak power, features SMA female connectors, weighs 5.2 ounces, and operates from cryogenic temperatures to +85° C. The housing dimensions are 4.65 inches in length, 1.25 inches in width, and 0.52 inches in height.

Datasheet Summary
Powered by GS/AI

The Model 3010124-Q-1006 is a 90° hybrid coupler designed for quantum and cryogenic applications, operating from 1.0 to 12.4 GHz with 3 dB coupling, ±0.4 dB amplitude imbalance, and ±7 degrees phase imbalance. It provides greater than 20 dB isolation, a maximum VSWR of 1.30, and insertion loss less than 1.4 dB. The device handles 20 W average and 3 kW peak power, features SMA female connectors, weighs 5.2 ounces, and operates from cryogenic temperatures to +85° C. The housing dimensions are 4.65 inches in length, 1.25 inches in width, and 0.52 inches in height.

Suppliers

Company
Product
Description
Supplier Links
90° Hybrid Coupler 3010124-Q-1006 - 3010124-Q-1006 - KRYTAR, Inc.
Sunnyvale, CA, United States
90° Hybrid Coupler 3010124-Q-1006
3010124-Q-1006
90° Hybrid Coupler 3010124-Q-1006 3010124-Q-1006
KRYTAR 90-Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can also be manufactured to meet military specifications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information. KRYTAR’s new 90-Degree hybrid coupler, Model 3010124-Q-1006, delivers exceptional versatility from 1.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±7 degrees; Isolation is >20 dB; Maximum VSWR: 1.30; and Insertion Loss of <1.4 dB. In addition, Model 3010124-Q-1006 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.65 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR 90-Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can also be manufactured to meet military specifications.

KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information.

KRYTAR’s new 90-Degree hybrid coupler, Model 3010124-Q-1006, delivers exceptional versatility from 1.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±7 degrees; Isolation is >20 dB; Maximum VSWR: 1.30; and Insertion Loss of <1.4 dB.

In addition, Model 3010124-Q-1006 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.65 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 3010124-Q-1006
Product Name 90° Hybrid Coupler 3010124-Q-1006
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 1822 - 1822 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details
Dual-Directional Couplers 504020020 - 504020020 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 152010 - 152010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 10040712530 - 10040712530 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Power 20.00 watts
View Details