KRYTAR, Inc. Directional Couplers 264010 264010

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 264010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 264010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.7 dB, and Frequency Sensitivity of ±0.4. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.70, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 264010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 264010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.7 dB, and Frequency Sensitivity of ±0.4. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.70, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 264010 is a narrowband directional coupler designed for signal monitoring and measurement applications in the 26.5 to 40.0 GHz frequency range. It features a nominal coupling of 10 dB with a tolerance of ±0.7 dB, frequency sensitivity of ±0.4 dB, directivity of 12 dB, maximum VSWR of 1.70, and insertion loss of 1.7 dB. The unit employs a 2.4 mm female connector and measures 1.12 inches in length, 0.62 inches in width, and 0.40 inches in height, weighing 1.0 ounce.

Datasheet Summary
Powered by GS/AI

Model 264010 is a narrowband directional coupler designed for signal monitoring and measurement applications in the 26.5 to 40.0 GHz frequency range. It features a nominal coupling of 10 dB with a tolerance of ±0.7 dB, frequency sensitivity of ±0.4 dB, directivity of 12 dB, maximum VSWR of 1.70, and insertion loss of 1.7 dB. The unit employs a 2.4 mm female connector and measures 1.12 inches in length, 0.62 inches in width, and 0.40 inches in height, weighing 1.0 ounce.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 264010 - 264010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 264010
264010
Directional Couplers 264010 264010
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 264010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 264010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.7 dB, and Frequency Sensitivity of ±0.4. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.70, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 264010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package.

In addition, Model 264010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.7 dB, and Frequency Sensitivity of ±0.4. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.70, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 264010
Product Name Directional Couplers 264010
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified Directional Coupler 101040010-SQ - 101040010-SQ - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 195006 - 195006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Dual-Directional Couplers 501822 - 501822 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 3014265 - 3014265 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 26500.00 MHz
Insertion Loss 3.00 dB
View Details