KRYTAR, Inc. Directional Couplers 152020 152020

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 152020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.20 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.49 inches (L) x 0.53 inches (W) x 0.71 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 152020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.20 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.49 inches (L) x 0.53 inches (W) x 0.71 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 152020 is a directional coupler for signal monitoring and measurement applications across 0.5 to 20.0 GHz, with a nominal coupling of 20 ± 1.0 dB and insertion loss less than 1.20 dB including coupled power. It offers directivity greater than 15 dB, maximum VSWR of 1.35 on any port, and handles 20 W average and 3 kW peak input power. The unit features SMA female connectors, weighs 3.1 ounces, and operates from -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

Model 152020 is a directional coupler for signal monitoring and measurement applications across 0.5 to 20.0 GHz, with a nominal coupling of 20 ± 1.0 dB and insertion loss less than 1.20 dB including coupled power. It offers directivity greater than 15 dB, maximum VSWR of 1.35 on any port, and handles 20 W average and 3 kW peak input power. The unit features SMA female connectors, weighs 3.1 ounces, and operates from -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 152020 - 152020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 152020
152020
Directional Couplers 152020 152020
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 152020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.20 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.49 inches (L) x 0.53 inches (W) x 0.71 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 152020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package.

In addition, Model 152020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.20 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.49 inches (L) x 0.53 inches (W) x 0.71 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 152020
Product Name Directional Couplers 152020
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
Coupling 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 181230 - 181230 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 12400.00 to 18000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 110050006 - 110050006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102040020K - 102040020K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 400407125 - 400407125 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Insertion Loss 2.90 dB
View Details