The 184010 is a narrowband directional coupler designed for signal monitoring and measurement applications in the 18.0 to 40.0 GHz frequency range. It features a nominal coupling of 10 dB with a tolerance of ±0.7 dB, frequency sensitivity of ±0.4 dB, insertion loss of 1.70 dB, directivity of 12 dB, and maximum VSWR of 1.70. The unit uses a 2.4 mm female connector and weighs 1.0 ounce. Its physical dimensions are 1.12 inches in length, 0.62 inches in width, and 0.40 inches in height, and it is classified as size DD.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 184010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a frequency range of 18.0 to 40.0 GHz in a single, compact and lightweight package.
In addition, Model 184010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.7 dB, and Frequency Sensitivity of ±0.4. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.70, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 184010 |
| Product Name | Directional Couplers 184010 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 18000.00 to 40000.00 MHz |
| Power | 20.00 watts |
| Coupling | 10.00 dB |