KRYTAR, Inc. Directional Couplers 264006 264006

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 264006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 264006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.7 dB, and Frequency Sensitivity of ±0.65. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.4 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.80, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 264006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 264006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.7 dB, and Frequency Sensitivity of ±0.65. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.4 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.80, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 264006 is a narrowband directional coupler designed for applications requiring signal sampling and monitoring in the 26.5 to 40.0 GHz frequency range. It features a nominal coupling of 6 dB with a tolerance of ±0.7 dB, directivity of 10 dB min, maximum VSWR of 1.80, and insertion loss of 2.4 dB. The device uses a 2.4 mm female connector and measures 1.12 inches in length, 0.40 inches in width, and 0.62 inches in height, weighing 2.4 ounces. The package style is designated as DD.

Datasheet Summary
Powered by GS/AI

The 264006 is a narrowband directional coupler designed for applications requiring signal sampling and monitoring in the 26.5 to 40.0 GHz frequency range. It features a nominal coupling of 6 dB with a tolerance of ±0.7 dB, directivity of 10 dB min, maximum VSWR of 1.80, and insertion loss of 2.4 dB. The device uses a 2.4 mm female connector and measures 1.12 inches in length, 0.40 inches in width, and 0.62 inches in height, weighing 2.4 ounces. The package style is designated as DD.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 264006 - 264006 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 264006
264006
Directional Couplers 264006 264006
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 264006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 264006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.7 dB, and Frequency Sensitivity of ±0.65. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.4 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.80, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 264006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package.

In addition, Model 264006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.7 dB, and Frequency Sensitivity of ±0.65. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.4 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.80, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 264006
Product Name Directional Couplers 264006
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
Coupling 6.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 10040712530 - 10040712530 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 1230 - 1230 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 12400.00 MHz
Insertion Loss 1.40 dB
View Details
Directional Couplers 107125-1535-10 - 107125-1535-10 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7125.00 to 15350.00 MHz
Power 20.00 watts
View Details
Directional Couplers 2610 - 2610 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
Power 20.00 watts
View Details