KRYTAR, Inc. Directional Couplers 100418510 100418510

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100418510, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.4 to 18.5 GHz in a single, compact and lightweight package. In addition, Model 100418510 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±2.0 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.5 dB, Directivity of >12 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors with optional N-Type Female connectors. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100418510, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.4 to 18.5 GHz in a single, compact and lightweight package. In addition, Model 100418510 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±2.0 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.5 dB, Directivity of >12 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors with optional N-Type Female connectors. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 100418510 is a directional coupler for signal monitoring and measurement in the 0.4-18.5 GHz frequency range, with SMA female connectors as standard and optional N female connectors. It provides a nominal coupling of 10 ± 2 dB, frequency sensitivity of ±1.5 dB, insertion loss less than 1.5 dB, directivity above 12 dB above 12 GHz, maximum VSWR of 1.35 on any port, and power handling of 20 W average and 3 kW peak. It operates from -54°C to +85°C and weighs 3.1 ounces with SMA connectors.

Datasheet Summary
Powered by GS/AI

Model 100418510 is a directional coupler for signal monitoring and measurement in the 0.4-18.5 GHz frequency range, with SMA female connectors as standard and optional N female connectors. It provides a nominal coupling of 10 ± 2 dB, frequency sensitivity of ±1.5 dB, insertion loss less than 1.5 dB, directivity above 12 dB above 12 GHz, maximum VSWR of 1.35 on any port, and power handling of 20 W average and 3 kW peak. It operates from -54°C to +85°C and weighs 3.1 ounces with SMA connectors.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 100418510 - 100418510 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 100418510
100418510
Directional Couplers 100418510 100418510
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100418510, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.4 to 18.5 GHz in a single, compact and lightweight package. In addition, Model 100418510 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±2.0 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.5 dB, Directivity of >12 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors with optional N-Type Female connectors. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 100418510, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.4 to 18.5 GHz in a single, compact and lightweight package.

In addition, Model 100418510 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±2.0 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.5 dB, Directivity of >12 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors with optional N-Type Female connectors. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 100418510
Product Name Directional Couplers 100418510
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 18500.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 1852 - 1852 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18500.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 1830 - 1830 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Insertion Loss 1.40 dB
View Details
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA1830 - ULTRA1830 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
Directional Couplers 101065020 - 101065020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details