Model 2631 is a directional coupler designed for applications requiring precise signal monitoring and measurement over the frequency range of 1.7 to 26.5 GHz. It features a nominal coupling of 30 ± 1.0 dB, frequency sensitivity of ± 0.8 dB, directivity greater than 10 dB, maximum VSWR of 1.45 on any port, and insertion loss less than 1.2 dB including coupled power. The device handles an average input power of 20 W and a peak power of 3 kW, with standard 3.5 mm female connectors and an optional male version. It operates from -54°C to +85°C and weighs 1.9 ounces.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 2631, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz (L- thru K-Bands) in a single, compact and lightweight package.
In addition, Model 2631 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.2 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5 mm female connectors with optional 3.5 mm Male. This compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H) and weighs only 1.9 ounces. Operating temperature is -54° to +85° C.
KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 2631 |
| Product Name | Directional Couplers 2631 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 1700.00 to 26500.00 MHz |
| Power | 20.00 watts |
| Coupling | 30.00 dB |