KRYTAR, Inc. Directional Couplers 184030K 184030K

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 184030K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the K- and Ku-Band’s frequency of 18.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 184030K offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±2.0 dB, and Frequency Sensitivity of ±0.70. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.70, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92-mm (K) SMA female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 184030K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the K- and Ku-Band’s frequency of 18.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 184030K offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±2.0 dB, and Frequency Sensitivity of ±0.70. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.70, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92-mm (K) SMA female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 184030K is a directional coupler for 18-40 GHz applications with 2.92 mm female connectors. It has a nominal coupling of 30 ± 2.0 dB, frequency sensitivity of ±0.70 dB, directivity greater than 12 dB, maximum VSWR of 1.7, and insertion loss of 1.3 dB. The device supports 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and weighs 1.0 ounce.

Datasheet Summary
Powered by GS/AI

Model 184030K is a directional coupler for 18-40 GHz applications with 2.92 mm female connectors. It has a nominal coupling of 30 ± 2.0 dB, frequency sensitivity of ±0.70 dB, directivity greater than 12 dB, maximum VSWR of 1.7, and insertion loss of 1.3 dB. The device supports 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and weighs 1.0 ounce.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 184030K - 184030K - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 184030K
184030K
Directional Couplers 184030K 184030K
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 184030K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the K- and Ku-Band’s frequency of 18.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 184030K offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±2.0 dB, and Frequency Sensitivity of ±0.70. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.70, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92-mm (K) SMA female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 184030K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the K- and Ku-Band’s frequency of 18.0 to 40.0 GHz in a single, compact and lightweight package.

In addition, Model 184030K offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±2.0 dB, and Frequency Sensitivity of ±0.70. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.70, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92-mm (K) SMA female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 184030K
Product Name Directional Couplers 184030K
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
Coupling 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Directional Couplers 501040020 - 501040020 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4030320K - 4030320K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 32000.00 MHz
Insertion Loss 3.50 dB
View Details
Directional Couplers 1856 - 1856 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18500.00 MHz
Power 20.00 watts
View Details
Directional Couplers 262230 - 262230 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 26500.00 MHz
Power 20.00 watts
View Details