KRYTAR, Inc. Directional Couplers 262213 262213

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 262213, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the K-Band frequency range of 18.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 262213 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 262213, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the K-Band frequency range of 18.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 262213 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 262213 is a directional coupler designed for use in the 18-26.5 GHz frequency range, providing nominal coupling of 13 ± 1.0 dB with directivity greater than 13 dB and maximum VSWR of 1.4 on any port. Insertion loss, including coupled power, is less than 1.2 dB, with an average power rating of 20 W and peak power of 3 kW. The unit features 3.5 mm female connectors as standard, with optional male connectors available. It operates over a temperature range of -54°C to +85°C and weighs 1.1 ounces. The package dimensions are 1.12 inches in length, 0.53 inches in width, and 0.64 inches in height.

Datasheet Summary
Powered by GS/AI

Model 262213 is a directional coupler designed for use in the 18-26.5 GHz frequency range, providing nominal coupling of 13 ± 1.0 dB with directivity greater than 13 dB and maximum VSWR of 1.4 on any port. Insertion loss, including coupled power, is less than 1.2 dB, with an average power rating of 20 W and peak power of 3 kW. The unit features 3.5 mm female connectors as standard, with optional male connectors available. It operates over a temperature range of -54°C to +85°C and weighs 1.1 ounces. The package dimensions are 1.12 inches in length, 0.53 inches in width, and 0.64 inches in height.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 262213 - 262213 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 262213
262213
Directional Couplers 262213 262213
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 262213, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the K-Band frequency range of 18.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 262213 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 262213, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the K-Band frequency range of 18.0 to 26.5 GHz in a single, compact and lightweight package.

In addition, Model 262213 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 262213
Product Name Directional Couplers 262213
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 26500.00 MHz
Power 20.00 watts
Coupling 13.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3005040 - 3005040 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 4000.00 MHz
Insertion Loss 1.20 dB
View Details
Directional Couplers 1825 - 1825 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102020030 - 102020030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 10040712516 - 10040712516 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Power 20.00 watts
View Details