The 1824S is a 2-18 GHz directional detector designed for microwave instrumentation and system monitoring applications. It features SMA female RF connectors, a negative polarity detector output, and an insertion loss of less than 0.70 dB. The device has a maximum VSWR of 1.30, directivity greater than 16 dB, and a power rating of 10 W. Its low-level sensitivity is greater than 4 µV/µW, with an operating temperature range of -54°C to +85°C. The unit weighs 2.4 ounces with SMA connectors.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 1824S |
| Product Name | Directional Detectors 1824S |
| Frequency Range | 2000 to 18000 MHz |